TE Connectivity Pga Socket, 179 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 210234-4

Description
PGA SOCKET, 179 POSITION, THROUGH HOLE; No. of Contacts:179Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
PGA SOCKET, 179 POSITION, THROUGH HOLE; No. of Contacts:179Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pga Socket, 179 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 29K6299 - Newark, An Avnet Company
Chicago, IL, United States
Pga Socket, 179 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
29K6299
Pga Socket, 179 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 29K6299
PGA SOCKET, 179 POSITION, THROUGH HOLE; No. of Contacts:179Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

PGA SOCKET, 179 POSITION, THROUGH HOLE; No. of Contacts:179Contacts; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K6299
Product Name Pga Socket, 179 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details