TE Connectivity High Speed Backplane Connectors 2102320-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102320-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102320-1
High Speed Backplane Connectors 2102320-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Single Ended

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102320-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102320-1
Backplane Connectors 2102320-1
Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102320-1
Backplane Connectors 2102320-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102320-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102320-1
Backplane Connectors - Specialized 2102320-1
CONN HEADER 90POS EDGE MNT

CONN HEADER 90POS EDGE MNT

Supplier's Site Datasheet
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity - 98X6179 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity
98X6179
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity 98X6179
Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Supplier's Site
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Amp - Te Connectivity - 76AC4211 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Amp - Te Connectivity
76AC4211
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Amp - Te Connectivity 76AC4211
Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102320-1 2102320-1 2102320-1 98X6179
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data