TE Connectivity High Speed Backplane Connectors 2102317-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102317-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102317-1
High Speed Backplane Connectors 2102317-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Single Ended

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Backplane Connectors
2102317-1
Backplane Connectors 2102317-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102317-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102317-1
Backplane Connectors - Specialized 2102317-1
CONN HEADER 90POS EDGE MNT

CONN HEADER 90POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2102317-1 2102317-1 2102317-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Unlock Full Specs
to access all available technical data