TE Connectivity High Speed Backplane Connectors 2102248-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : End Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : End Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102248-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102248-2
High Speed Backplane Connectors 2102248-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : End Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : End
  • Number of Columns : 20
  • Number of Positions : 180
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102248-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102248-2
Backplane Connectors 2102248-2
Fortis Zd 3PR EMI Assy BP Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy BP Diff 93/7 SnPb

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102248-2
Backplane Connectors 2102248-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102248-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102248-2
Backplane Connectors - Specialized 2102248-2
CONN RCPT 90POS PCB

CONN RCPT 90POS PCB

Supplier's Site Datasheet
Fortis Zd 3Pr Emi Assy Bp Diff 93/7 Snpb Te Connectivity - 98X6171 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Bp Diff 93/7 Snpb Te Connectivity
98X6171
Fortis Zd 3Pr Emi Assy Bp Diff 93/7 Snpb Te Connectivity 98X6171
Fortis Zd 3PR EMI Assy BP Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy BP Diff 93/7 SnPb

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102248-2 2102248-2 2102248-2 98X6171
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Fortis Zd 3Pr Emi Assy Bp Diff 93/7 Snpb Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data