TE Connectivity High Speed Backplane Connectors 2102247-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left, Center, Right Number of Columns : 30 Number of Positions : 270 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left, Center, Right Number of Columns : 30 Number of Positions : 270 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102247-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102247-3
High Speed Backplane Connectors 2102247-3
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left, Center, Right Number of Columns : 30 Number of Positions : 270 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left, Center, Right
  • Number of Columns : 30
  • Number of Positions : 270
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : .08 MM  [1.9 INCH ]
  • Number of Shrouded Sides : 4

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Differential

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102247-3 - 980157-2102247-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2102247-3
980157-2102247-3
Backplane Connectors - 2102247-3 980157-2102247-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980157-2102247-3 Number of Positions: 270 Pitch: 48.26 mm Connector Type: Receptacle Number of Rows: 9 Row Spacing: 1.4 mm Contact Material: Bronze Current Rating: 1.5 A Number of Contacts: 270 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Columns: 30 Contact Current Rating: 1.5 A Categories: Backplane Connectors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Flammability Rating: UL94 V-0 Max Current Rating: 1.5 A PCB Mounting Orientation: Right Angle Mating Alignment: Without Shrouded: Fully Shrouded

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980157-2102247-3
Number of Positions: 270
Pitch: 48.26 mm
Connector Type: Receptacle
Number of Rows: 9
Row Spacing: 1.4 mm
Contact Material: Bronze
Current Rating: 1.5 A
Number of Contacts: 270
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Columns: 30
Contact Current Rating: 1.5 A
Categories: Backplane Connectors
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 1.5 A
PCB Mounting Orientation: Right Angle
Mating Alignment: Without
Shrouded: Fully Shrouded

Buy Now
Singapore, Singapore
Electronic Connector
407-2102247-3
Electronic Connector 407-2102247-3
High Speed / Modular Connectors Fortis Zd 3PR EMI Assy RA Dif 93/7 Product overview: 2102247-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102247-3 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Fortis Zd 3PR EMI Assy RA Dif 93/7 Product overview: 2102247-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102247-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2102247-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102247-3
Backplane Connectors 2102247-3
Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102247-3 980157-2102247-3 407-2102247-3 2102247-3
Product Name High Speed Backplane Connectors Backplane Connectors - 2102247-3 Electronic Connector Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 106012-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
7 suppliers
Connector Systems Amp - Te Connectivity - 28AC6861 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details