TE Connectivity High Speed Backplane Connectors 2102161-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 20 Number of Positions : 180 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 20 Number of Positions : 180 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102161-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102161-1
High Speed Backplane Connectors 2102161-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 20 Number of Positions : 180 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 20
  • Number of Positions : 180
  • Number of Rows : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2102161-1
Electronic Connector 407-2102161-1
High Speed / Modular Connectors Fortis Zd 3Pr 20Col Vert Full Shrd Assy Product overview: 2102161-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102161-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Fortis Zd 3Pr 20Col Vert Full Shrd Assy Product overview: 2102161-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102161-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2102161-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102161-1
Backplane Connectors 2102161-1
Fortis Zd 3Pr 20Col Vert Full Shrd Assy

Fortis Zd 3Pr 20Col Vert Full Shrd Assy

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102161-1
Backplane Connectors 2102161-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102161-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102161-1
Backplane Connectors - Specialized 2102161-1
CONN RCPT 180POS PCB

CONN RCPT 180POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity - 25T0342 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity
25T0342
Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity 25T0342
BACKPLANE CONNECTOR, RECEPTACLE, 180 POSITION; Product Range:Fortis Zd Series; No. of Contacts:180Contacts ; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 180 POSITION; Product Range:Fortis Zd Series; No. of Contacts:180Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102161-1 407-2102161-1 2102161-1 2102161-1 25T0342
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors Backplane Connectors - Specialized Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity
Category Board to Board Connector
Mounting Panel Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data