TE Connectivity High Speed Backplane Connectors 2102096-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 20 Number of Positions : 120 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 20 Number of Positions : 120 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102096-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102096-2
High Speed Backplane Connectors 2102096-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 20 Number of Positions : 120 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 20
  • Number of Positions : 120
  • Number of Rows : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102096-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102096-2
Backplane Connectors 2102096-2
Fortis Zd 2Pr 20Col R/A Cent Module Assy

Fortis Zd 2Pr 20Col R/A Cent Module Assy

Buy Now
2102096-2 Rohs Compliant Te Connectivity - 96AC5970 - Newark, An Avnet Company
Chicago, IL, United States
2102096-2 Rohs Compliant Te Connectivity
96AC5970
2102096-2 Rohs Compliant Te Connectivity 96AC5970
2102096-2 ROHS COMPLIANT: YES

2102096-2 ROHS COMPLIANT: YES

Supplier's Site
Fortis Zd 2Pr 20Col R/a Cent Module Assy Te Connectivity - 98X6162 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 2Pr 20Col R/a Cent Module Assy Te Connectivity
98X6162
Fortis Zd 2Pr 20Col R/a Cent Module Assy Te Connectivity 98X6162
Fortis Zd 2Pr 20Col R/A Cent Module Assy

Fortis Zd 2Pr 20Col R/A Cent Module Assy

Supplier's Site
Backplane Connectors - Specialized - 2102096-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102096-2
Backplane Connectors - Specialized 2102096-2
FORTIS ZD 2PR 20COL R/A CENT MOD

FORTIS ZD 2PR 20COL R/A CENT MOD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102096-2 2102096-2 96AC5970 2102096-2
Product Name High Speed Backplane Connectors Backplane Connectors 2102096-2 Rohs Compliant Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Unlock Full Specs
to access all available technical data