TE Connectivity High Speed Backplane Connectors 2102093-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102093-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102093-2
High Speed Backplane Connectors 2102093-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 10
  • Number of Positions : 60
  • Number of Rows : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102093-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102093-2
Backplane Connectors 2102093-2
Fortis Zd 2Pr 10Col Vert Cent Mod Assy

Fortis Zd 2Pr 10Col Vert Cent Mod Assy

Buy Now
Fortis Zd 2Pr 10Col Vert Cent Mod Assy Amp - Te Connectivity - 36AC2053 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 2Pr 10Col Vert Cent Mod Assy Amp - Te Connectivity
36AC2053
Fortis Zd 2Pr 10Col Vert Cent Mod Assy Amp - Te Connectivity 36AC2053
Fortis Zd 2Pr 10Col Vert Cent Mod Assy

Fortis Zd 2Pr 10Col Vert Cent Mod Assy

Supplier's Site
Backplane Connectors - Specialized - 2102093-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102093-2
Backplane Connectors - Specialized 2102093-2
FORTIS ZD 2PR 10COL VERT CENT MO

FORTIS ZD 2PR 10COL VERT CENT MO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102093-2 2102093-2 36AC2053 2102093-2
Product Name High Speed Backplane Connectors Backplane Connectors Fortis Zd 2Pr 10Col Vert Cent Mod Assy Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Unlock Full Specs
to access all available technical data