TE Connectivity High Speed Backplane Connectors 2102088-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102088-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102088-1
High Speed Backplane Connectors 2102088-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Columns : 10
  • Number of Positions : 60
  • Number of Rows : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - Specialized - 2102088-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102088-1
Backplane Connectors - Specialized 2102088-1
FORTIS ZD 2PR 10COL R/A RGHT MOD

FORTIS ZD 2PR 10COL R/A RGHT MOD

Supplier's Site Datasheet
Fortis Zd 2Pr 10Col R/a Rght Module Assy Te Connectivity - 48W1856 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 2Pr 10Col R/a Rght Module Assy Te Connectivity
48W1856
Fortis Zd 2Pr 10Col R/a Rght Module Assy Te Connectivity 48W1856
FORTIS ZD 2PR 10COL R/A RGHT MODULE ASSY

FORTIS ZD 2PR 10COL R/A RGHT MODULE ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2102088-1 2102088-1 48W1856
Product Name High Speed Backplane Connectors Backplane Connectors - Specialized Fortis Zd 2Pr 10Col R/a Rght Module Assy Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26726-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
Ribbon Cable Connectors - 1-102160-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A114717-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers