TE Connectivity Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 2102060-1.

Description
STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 30AC3896 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
30AC3896
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 30AC3896
STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3896
Product Name Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details