TE Connectivity Rack & Panel Connectors 2101882-2

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Dummy Contact Arrangement Code (Module C) : 85 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 6Q6 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Dummy Contact Arrangement Code (Module C) : 85 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 6Q6 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101882-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101882-2
Rack & Panel Connectors 2101882-2
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Dummy Contact Arrangement Code (Module C) : 85 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 6Q6 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : Dummy
  • Contact Arrangement Code (Module C) : 85
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 6Q6

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2101882-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2101882-2
ARINC Connector 2101882-2
A600R,Sz2,150/85/150 /150/Q6,CHRM,FR.250

A600R,Sz2,150/85/150/150/Q6,CHRM,FR.250

Buy Now
Backplane Connectors - Specialized - 2101882-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2101882-2
Backplane Connectors - Specialized 2101882-2
A600R,SZ2,150/85/150 /150/Q6,CHRM

A600R,SZ2,150/85/150/150/Q6,CHRM

Supplier's Site Datasheet
A600R,sz2,150/85/150/150/q6,chrm,fr.250 Amp - Te Connectivity - 98X6136 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz2,150/85/150/150/q6,chrm,fr.250 Amp - Te Connectivity
98X6136
A600R,sz2,150/85/150/150/q6,chrm,fr.250 Amp - Te Connectivity 98X6136
A600R,Sz2,150/85/150 /150/Q6,CHRM,FR.250

A600R,Sz2,150/85/150/150/Q6,CHRM,FR.250

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101882-2 2101882-2 2101882-2 98X6136
Product Name Rack & Panel Connectors ARINC Connector Backplane Connectors - Specialized A600R,sz2,150/85/150/150/q6,chrm,fr.250 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products