TE Connectivity Rack & Panel Connectors 2101650-1

Description
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Release/Remove Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Contact Size : Size 8, Size 16, Size 22, Size 20 Contact Type : Pin, Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Release/Remove Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Contact Size : Size 8, Size 16, Size 22, Size 20 Contact Type : Pin, Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101650-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101650-1
Rack & Panel Connectors 2101650-1
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Release/Remove Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Contact Size : Size 8, Size 16, Size 22, Size 20 Contact Type : Pin, Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 130
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front Release/Remove

Contact Features


  • Contact Arrangement Code (Module A) : 120T2
  • Contact Arrangement Code (Module B) : Blank (Dummy)
  • Contact Arrangement Code (Module C) : 85
  • Contact Size : Size 8, Size 16, Size 22, Size 20
  • Contact Type : Pin, Socket

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 11841
  • Connector Hardware Type : Flathead Screws
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2101650-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2101650-1
ARINC Connector 2101650-1
A600R,Sz2,12072/ / 85 all FR

A600R,Sz2,12072/ / 85 all FR

Buy Now
A600R,sz2,12072/ / 85 All Fr Amp - Te Connectivity - 98X6133 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz2,12072/ / 85 All Fr Amp - Te Connectivity
98X6133
A600R,sz2,12072/ / 85 All Fr Amp - Te Connectivity 98X6133
A600R,Sz2,12072/ / 85 all FR

A600R,Sz2,12072/ / 85 all FR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101650-1 2101650-1 98X6133
Product Name Rack & Panel Connectors ARINC Connector A600R,sz2,12072/ / 85 All Fr Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products