TE Connectivity Rack & Panel Connectors 2101537-3

Description
Body Features Connector & Keying Code : 06 Shell Finish : Electroless Nickel Configuration Features Number of Inserts : 1 Number of Positions : 3 Contact Features Contact Size : Size 5 Contact Type : Pin Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 06 Shell Finish : Electroless Nickel Configuration Features Number of Inserts : 1 Number of Positions : 3 Contact Features Contact Size : Size 5 Contact Type : Pin Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101537-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101537-3
Rack & Panel Connectors 2101537-3
Body Features Connector & Keying Code : 06 Shell Finish : Electroless Nickel Configuration Features Number of Inserts : 1 Number of Positions : 3 Contact Features Contact Size : Size 5 Contact Type : Pin Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 06
  • Shell Finish : Electroless Nickel

Configuration Features


  • Number of Inserts : 1
  • Number of Positions : 3

Contact Features


  • Contact Size : Size 5
  • Contact Type : Pin

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - Specialized - 2101537-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2101537-3
Backplane Connectors - Specialized 2101537-3
GPRB1 PLUG ASSY, 3P3 W/PIN CONTA

GPRB1 PLUG ASSY, 3P3 W/PIN CONTA

Supplier's Site Datasheet
Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity - 77R2961 - Newark, An Avnet Company
Chicago, IL, United States
Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity
77R2961
Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity 77R2961
GPRB1 Plug Assy, 3P3 W/Pin Contacts

GPRB1 Plug Assy, 3P3 W/Pin Contacts

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101537-3 2101537-3 77R2961
Product Name Rack & Panel Connectors Backplane Connectors - Specialized Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity
Contact Size (AWG) 5 AWG
Unlock Full Specs
to access all available technical data

Similar Products