TE Connectivity Standard Rectangular Connectors 2101536-2

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 2101536-2 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
2101536-2
Standard Rectangular Connectors 2101536-2
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
Buy Now
Backplane Connectors - Specialized - 2101536-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2101536-2
Backplane Connectors - Specialized 2101536-2
GPRB1 RECPT ASSY, 3P3 W/SOCKET C

GPRB1 RECPT ASSY, 3P3 W/SOCKET C

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2101536-2 2101536-2
Product Name Standard Rectangular Connectors Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products