TE Connectivity Rack & Panel Connectors 2101423-1

Description
Body Features Connector & Keying Code : 27 Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Q11 Contact Arrangement Code (Module B) : Q11 Contact Arrangement Code (Module C) : Blank (Dummy) Contact Arrangement Code (Module D) : Q11 Contact Arrangement Code (Module E) : Q11 Contact Arrangement Code (Module F) : 85 Contact Size : Size 8, Size 16, Size 20, Size 22 Contact Type : Pin, Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Size : 11841 Connector Hardware Type : Head Cap Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 27 Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Q11 Contact Arrangement Code (Module B) : Q11 Contact Arrangement Code (Module C) : Blank (Dummy) Contact Arrangement Code (Module D) : Q11 Contact Arrangement Code (Module E) : Q11 Contact Arrangement Code (Module F) : 85 Contact Size : Size 8, Size 16, Size 20, Size 22 Contact Type : Pin, Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Size : 11841 Connector Hardware Type : Head Cap Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101423-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101423-1
Rack & Panel Connectors 2101423-1
Body Features Connector & Keying Code : 27 Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Q11 Contact Arrangement Code (Module B) : Q11 Contact Arrangement Code (Module C) : Blank (Dummy) Contact Arrangement Code (Module D) : Q11 Contact Arrangement Code (Module E) : Q11 Contact Arrangement Code (Module F) : 85 Contact Size : Size 8, Size 16, Size 20, Size 22 Contact Type : Pin, Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Size : 11841 Connector Hardware Type : Head Cap Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 27
  • Shell Finish : Chemical Conversion Coating
  • Shell Plating Material : Aluminum

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : Q11
  • Contact Arrangement Code (Module B) : Q11
  • Contact Arrangement Code (Module C) : Blank (Dummy)
  • Contact Arrangement Code (Module D) : Q11
  • Contact Arrangement Code (Module E) : Q11
  • Contact Arrangement Code (Module F) : 85
  • Contact Size : Size 8, Size 16, Size 20, Size 22
  • Contact Type : Pin, Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Clinch Nut Size : 11841
  • Connector Hardware Type : Head Cap Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2101423-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2101423-1
ARINC Connector 2101423-1
A600R,Sz3,Q11/Q11/bl nk/Q11/Q11/85

A600R,Sz3,Q11/Q11/blnk/Q11/Q11/85

Buy Now
A600R,sz3,q11/q11/blnk/q11/q11/85 Amp - Te Connectivity - 98X6127 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz3,q11/q11/blnk/q11/q11/85 Amp - Te Connectivity
98X6127
A600R,sz3,q11/q11/blnk/q11/q11/85 Amp - Te Connectivity 98X6127
A600R,Sz3,Q11/Q11/bl nk/Q11/Q11/85

A600R,Sz3,Q11/Q11/blnk/Q11/Q11/85

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101423-1 2101423-1 98X6127
Product Name Rack & Panel Connectors ARINC Connector A600R,sz3,q11/q11/blnk/q11/q11/85 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products