TE Connectivity Rack & Panel Connectors 2101300-1

Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 13Q2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 13Q2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101300-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101300-1
Rack & Panel Connectors 2101300-1
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 13Q2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 11Q11
  • Contact Arrangement Code (Module C) : 13Q2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2101300-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2101300-1
ARINC Connector 2101300-1
A600R,sz2, 150/Q11/13C2,all FR,eni

A600R,sz2, 150/Q11/13C2,all FR,eni

Buy Now
Swedesboro, NJ, United States
ARINC Connector
2101300-1
ARINC Connector 2101300-1
ARINC

ARINC

Buy Now
ARINC - 2101300-1-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc 150/11Q11/13Q2///

Receptacle Connector Arinc 150/11Q11/13Q2///

Buy Now Datasheet
A600R,sz2, 150/q11/13C2,all Fr,eni Amp - Te Connectivity - 98X6125 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz2, 150/q11/13C2,all Fr,eni Amp - Te Connectivity
98X6125
A600R,sz2, 150/q11/13C2,all Fr,eni Amp - Te Connectivity 98X6125
A600R,sz2, 150/Q11/13C2,all FR,eni

A600R,sz2, 150/Q11/13C2,all FR,eni

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101300-1 2101300-1 2101300-1-ND 98X6125
Product Name Rack & Panel Connectors ARINC Connector ARINC A600R,sz2, 150/q11/13C2,all Fr,eni Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products