TE Connectivity Rack & Panel Connectors 2101004-2

Description
Body Features Connector & Keying Code : 0 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 68Q2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : M3 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 0 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 68Q2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : M3 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101004-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101004-2
Rack & Panel Connectors 2101004-2
Body Features Connector & Keying Code : 0 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 68Q2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : M3 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 0
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 68Q2

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : M3
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC - 2101004-2-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc Press-Fit 150/150/68Q2///

Receptacle Connector Arinc Press-Fit 150/150/68Q2///

Buy Now Datasheet
ARINC Connector - 2101004-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2101004-2
ARINC Connector 2101004-2
Sz 2 Rcpt, 150/150/68Q2

Sz 2 Rcpt, 150/150/68Q2

Buy Now
Sz 2 Rcpt, 150/150/68Q2 Amp - Te Connectivity - 98X6123 - Newark, An Avnet Company
Chicago, IL, United States
Sz 2 Rcpt, 150/150/68Q2 Amp - Te Connectivity
98X6123
Sz 2 Rcpt, 150/150/68Q2 Amp - Te Connectivity 98X6123
Sz 2 Rcpt, 150/150/68Q2

Sz 2 Rcpt, 150/150/68Q2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101004-2 2101004-2-ND 2101004-2 98X6123
Product Name Rack & Panel Connectors ARINC ARINC Connector Sz 2 Rcpt, 150/150/68Q2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers