TE Connectivity Rack & Panel Connectors 2101003-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Size : Size 22 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : M3 x 0.5 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Size : Size 22 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : M3 x 0.5 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101003-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101003-1
Rack & Panel Connectors 2101003-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Size : Size 22 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : M3 x 0.5 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 13C2
  • Contact Size : Size 22
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : M3 x 0.5
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2101003-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2101003-1
ARINC Connector 2101003-1
Recpt Assy, Size 3, Arinc 600, Metal Shl

Recpt Assy, Size 3, Arinc 600, Metal Shl

Buy Now
Recpt Assy, Size 3, Arinc 600, Metal Shl Amp - Te Connectivity - 98X6122 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy, Size 3, Arinc 600, Metal Shl Amp - Te Connectivity
98X6122
Recpt Assy, Size 3, Arinc 600, Metal Shl Amp - Te Connectivity 98X6122
Recpt Assy, Size 3, Arinc 600, Metal Shl

Recpt Assy, Size 3, Arinc 600, Metal Shl

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101003-1 2101003-1 98X6122
Product Name Rack & Panel Connectors ARINC Connector Recpt Assy, Size 3, Arinc 600, Metal Shl Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products