TE Connectivity Power Line Filter Modules 20VW1

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1628-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1628-ND
Power Line Filter Modules CCM1628-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
6609044-4 20VW1=F7257 S0 - 20VW1 - Heilind Electronics, Inc.
Wilmington, MA, United States
6609044-4 20VW1=F7257 S0
20VW1
6609044-4 20VW1=F7257 S0 20VW1
6609044-4 20VW1=F7257 S0

6609044-4 20VW1=F7257 S0

Buy Now
Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity - 52K4497 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity
52K4497
Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity 52K4497
RFI POWER LINE FILTER, 20A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:W Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1628-ND 20VW1 52K4497
Product Name Power Line Filter Modules 6609044-4 20VW1=F7257 S0 Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378678 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details