TE Connectivity Power Line Filters 20VV1

Description
TE Connectivity 20VV1 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 20VV1 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7826727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7826727
Power Line Filters 7826727
TE Connectivity 20VV1 RFI Filter

TE Connectivity 20VV1 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM1629-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1629-ND
Power Line Filter Modules CCM1629-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity - 52K3868 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity
52K3868
Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity 52K3868
RFI POWER LINE FILTER, 20A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:V Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7826727 CCM1629-ND 52K3868
Product Name Power Line Filters Power Line Filter Modules Rfi Power Line Filter, 20A, 820 Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Flange mount Chassis Mount
Standards and Certifications RoHS RoHS
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Line Filter Modules - 174-120KEHD10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers