TE Connectivity Power Line Filter Modules 20VT6

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM2000-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2000-ND
Power Line Filter Modules CCM2000-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Power Line Filter, 1Phase, 250V, 20A; Filter Applications Corcom Te Connectivity - 34P2101 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 250V, 20A; Filter Applications Corcom Te Connectivity
34P2101
Power Line Filter, 1Phase, 250V, 20A; Filter Applications Corcom Te Connectivity 34P2101
POWER LINE FILTER, 1PHASE, 250V, 20A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:1 Phase RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 250V, 20A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:1 Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM2000-ND 34P2101
Product Name Power Line Filter Modules Power Line Filter, 1Phase, 250V, 20A; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
IEC Filters - 1670227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details