TE Connectivity Power Line Filter Modules 20VT1

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1764-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1764-ND
Power Line Filter Modules CCM1764-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Filter, Emi/rfi, 20A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3877 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 20A, 2Ma; Filter Applications Corcom Te Connectivity
52K3877
Filter, Emi/rfi, 20A, 2Ma; Filter Applications Corcom Te Connectivity 52K3877
FILTER, EMI/RFI, 20A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

FILTER, EMI/RFI, 20A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1764-ND 52K3877
Product Name Power Line Filter Modules Filter, Emi/rfi, 20A, 2Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1701335 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-489-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details