TE Connectivity Rfi Power Line Filter, 20A, 1.25 Ma; Filter Applications Corcom Te Connectivity 20VSB6

Description
RFI POWER LINE FILTER, 20A, 1.25 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 20A, 1.25 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 20A, 1.25 Ma; Filter Applications Corcom Te Connectivity - 86R9386 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 1.25 Ma; Filter Applications Corcom Te Connectivity
86R9386
Rfi Power Line Filter, 20A, 1.25 Ma; Filter Applications Corcom Te Connectivity 86R9386
RFI POWER LINE FILTER, 20A, 1.25 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 1.25 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R9386
Product Name Rfi Power Line Filter, 20A, 1.25 Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919745 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-483-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers