TE Connectivity Rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity 20VR1

Description
RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R SeriesRoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity - 52K4261 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity
52K4261
Rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity 52K4261
RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K4261
Product Name Rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-026-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details