TE Connectivity Power Line Filter Modules 20VP6

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1765-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1765-ND
Power Line Filter Modules CCM1765-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Rfi Power Line Filter, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity - 64M1568 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity
64M1568
Rfi Power Line Filter, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity 64M1568
RFI POWER LINE FILTER, 20A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1765-ND 64M1568
Product Name Power Line Filter Modules Rfi Power Line Filter, 20A, 1.27Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-021-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details