TE Connectivity 20VK6 RFI Filter
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
RFI POWER LINE FILTER, 20A, 1mA; Filter Applications:General
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 7820977 | CCM1631-ND | 52K4258 | 70185670 |
| Product Name | Power Line Filters | Power Line Filter Modules | Rfi Power Line Filter, 20A, 1Ma; Filter Applications Corcom Te Connectivity | Filter, RFI; 20 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount |
| Filter Type | Single Phase | Single Phase | Single Phase | Single Phase |
| Standards and Certifications | RoHS | RoHS | ||
| Package / Mounting | Chassis Mount | Flange | ||
| Product Standards | CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE |