TE Connectivity Power Line Filter Modules 20VDK1

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1686-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1686-ND
Power Line Filter Modules CCM1686-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Emi/rfi Power Line Filter, 20A, 700Ua; Voltage Rating Corcom Te Connectivity - 52K3858 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 20A, 700Ua; Voltage Rating Corcom Te Connectivity
52K3858
Emi/rfi Power Line Filter, 20A, 700Ua; Voltage Rating Corcom Te Connectivity 52K3858
EMI/RFI POWER LINE FILTER, 20A, 700UA; Voltage Rating:250VAC; Current Rating:20A; Product Range:-; Capacitance:1.08µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:540µH; Leakage Current Max:700µA RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 20A, 700UA; Voltage Rating:250VAC; Current Rating:20A; Product Range:-; Capacitance:1.08µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:540µH; Leakage Current Max:700µA RoHS Compliant: Yes

Supplier's Site Datasheet
RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC - 70185828 - Allied Electronics, Inc.
Fort Worth, TX, USA
RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC
70185828
RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC 70185828
RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC

RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1686-ND 52K3858 70185828
Product Name Power Line Filter Modules Emi/rfi Power Line Filter, 20A, 700Ua; Voltage Rating Corcom Te Connectivity RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378744 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details