TE Connectivity Power Entry Modules (PEM) 20SRBS8-Y

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2142-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2142-ND
Power Entry Modules (PEM) CCM2142-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Iec Filter, 20A/250Vac, 160Ua, Wire Lead; Connector Type Corcom - Te Connectivity - 99Y0556 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A/250Vac, 160Ua, Wire Lead; Connector Type Corcom - Te Connectivity
99Y0556
Iec Filter, 20A/250Vac, 160Ua, Wire Lead; Connector Type Corcom - Te Connectivity 99Y0556
IEC FILTER, 20A/250VAC, 160UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A/250VAC, 160UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site
20Srbs8-Y=F8439 Corcom - Te Connectivity - 75AC6774 - Newark, An Avnet Company
Chicago, IL, United States
20Srbs8-Y=F8439 Corcom - Te Connectivity
75AC6774
20Srbs8-Y=F8439 Corcom - Te Connectivity 75AC6774
20SRBS8-Y=F8439

20SRBS8-Y=F8439

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20SRBS8-Y CCM2142-ND 99Y0556 75AC6774
Product Name Power Entry Modules (PEM) Iec Filter, 20A/250Vac, 160Ua, Wire Lead; Connector Type Corcom - Te Connectivity 20Srbs8-Y=F8439 Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data