TE Connectivity Power Entry Modules (PEM) 20SRBS8-X

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM2140-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2140-ND
Power Entry Modules (PEM) CCM2140-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity - 99Y0555 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity
99Y0555
Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity 99Y0555
IEC FILTER, 20A, 250VAC, 70UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 70UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM2140-ND 99Y0555
Product Name Power Entry Modules (PEM) Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data