TE Connectivity Power Entry Modules (PEM) 20SRBS8-W

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Corcom SRB series IEC filter, part number 99Y0554, is designed for applications requiring EMI attenuation in power inlet configurations. It supports a rated current of 20A and a maximum voltage of 250VAC, making it suitable for various devices including instrumentation, home appliances, and medical equipment. The filter is UL and CSA approved for 20A and VDE approved for 16A, ensuring compliance with international safety standards. This filter effectively reduces conducted EMI above 10MHz and minimizes radiated EMI through the AC receptacle. It features a compact design with options for flange mount or snap-in mounting styles, and it is available with wire lead or spade terminal terminations. The filter also offers different capacitor values for tailored EMI performance, with options for filtered and unfiltered versions. Engineers considering this product should note its lightweight construction and the availability of multiple mounting styles, which can facilitate integration into various systems.

Datasheet Summary
Powered by GS/AI

The Corcom SRB series IEC filter, part number 99Y0554, is designed for applications requiring EMI attenuation in power inlet configurations. It supports a rated current of 20A and a maximum voltage of 250VAC, making it suitable for various devices including instrumentation, home appliances, and medical equipment. The filter is UL and CSA approved for 20A and VDE approved for 16A, ensuring compliance with international safety standards. This filter effectively reduces conducted EMI above 10MHz and minimizes radiated EMI through the AC receptacle. It features a compact design with options for flange mount or snap-in mounting styles, and it is available with wire lead or spade terminal terminations. The filter also offers different capacitor values for tailored EMI performance, with options for filtered and unfiltered versions. Engineers considering this product should note its lightweight construction and the availability of multiple mounting styles, which can facilitate integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2141-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2141-ND
Power Entry Modules (PEM) CCM2141-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Iec Filter, 20A, 250Vac, 40Ua, Wire Lead; Connector Type Corcom - Te Connectivity - 99Y0554 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 40Ua, Wire Lead; Connector Type Corcom - Te Connectivity
99Y0554
Iec Filter, 20A, 250Vac, 40Ua, Wire Lead; Connector Type Corcom - Te Connectivity 99Y0554
IEC FILTER, 20A, 250VAC, 40UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 40UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20SRBS8-W CCM2141-ND 99Y0554
Product Name Power Entry Modules (PEM) Iec Filter, 20A, 250Vac, 40Ua, Wire Lead; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products