TE Connectivity Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity 20SRBS1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity - 99Y0549 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity
99Y0549
Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity 99Y0549
IEC FILTER, 20A, 250VAC, 2UA, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 2UA, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20SRBS1 99Y0549
Product Name Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details