TE Connectivity Power Entry Modules (PEM) 20SRB1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2127-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2127-ND
Power Entry Modules (PEM) CCM2127-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity - 99Y0557 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity
99Y0557
Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity 99Y0557
IEC FILTER, 20A, 250VAC, 2UA, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 2UA, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20SRB1 CCM2127-ND 99Y0557
Product Name Power Entry Modules (PEM) Iec Filter, 20A, 250Vac, 2Ua, Qc; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details