TE Connectivity Power Line Filter Modules 20MV1

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1824-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1824-ND
Power Line Filter Modules CCM1824-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 20A, 130Ua; Filter Applications Corcom Te Connectivity - 52K3887 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 130Ua; Filter Applications Corcom Te Connectivity
52K3887
Rfi Power Line Filter, 20A, 130Ua; Filter Applications Corcom Te Connectivity 52K3887
RFI POWER LINE FILTER, 20A, 130UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 130UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1824-ND 52K3887
Product Name Power Line Filter Modules Rfi Power Line Filter, 20A, 130Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
3-Phase Filters - 1-1609998-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 250 amps
View Details