TE Connectivity Emi/rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity 20K6

Description
EMI/RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud
Datasheet
Description
EMI/RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity - 18M4639 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity
18M4639
Emi/rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity 18M4639
EMI/RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

EMI/RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 18M4639
Product Name Emi/rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-490-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details