TE Connectivity Power Entry Connector, 250V, 6A; Product Range Corcom - Te Connectivity 20ESRMC2

Description
POWER ENTRY CONNECTOR, 250V, 6A; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:Standard Power Entry RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, 250V, 6A; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:Standard Power Entry RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, 250V, 6A; Product Range Corcom - Te Connectivity - 20T9557 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, 250V, 6A; Product Range Corcom - Te Connectivity
20T9557
Power Entry Connector, 250V, 6A; Product Range Corcom - Te Connectivity 20T9557
POWER ENTRY CONNECTOR, 250V, 6A; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:Standard Power Entry RoHS Compliant: Yes

POWER ENTRY CONNECTOR, 250V, 6A; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:Standard Power Entry RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9557
Product Name Power Entry Connector, 250V, 6A; Product Range Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Between Series Adapters - 2330-E21140-ND - DigiKey
Specs
Gender Female / Jack
View Details