TE Connectivity Connector, Power Entry, Plug, 20A, 250V; Iec Connector Type Corcom - Te Connectivity 20ESRM-3

Description
CONNECTOR, POWER ENTRY, PLUG, 20A, 250V; IEC Connector Type:IEC C20 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A, 250V; IEC Connector Type:IEC C20 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A, 250V; Iec Connector Type Corcom - Te Connectivity - 46Y9242 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A, 250V; Iec Connector Type Corcom - Te Connectivity
46Y9242
Connector, Power Entry, Plug, 20A, 250V; Iec Connector Type Corcom - Te Connectivity 46Y9242
CONNECTOR, POWER ENTRY, PLUG, 20A, 250V; IEC Connector Type:IEC C20 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A, 250V; IEC Connector Type:IEC C20 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46Y9242
Product Name Connector, Power Entry, Plug, 20A, 250V; Iec Connector Type Corcom - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products