TE Connectivity Filter, Emi/rfi, 20A, 360Ua; Filter Applications Corcom Te Connectivity 20ER1

Description
FILTER, EMI/RFI, 20A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 20A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 20A, 360Ua; Filter Applications Corcom Te Connectivity - 52K4260 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 20A, 360Ua; Filter Applications Corcom Te Connectivity
52K4260
Filter, Emi/rfi, 20A, 360Ua; Filter Applications Corcom Te Connectivity 52K4260
FILTER, EMI/RFI, 20A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes

FILTER, EMI/RFI, 20A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K4260
Product Name Filter, Emi/rfi, 20A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-489-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details