Win Source Part Number: 1036372-20EP6
Category: Filters>Power Line Filter Modules
Series: EP
Termination Style: Threaded Post (8-32)
Package: Bulk
Applications: General Purpose
Standard Package: 8
Configuration: Two Stage
Filter Type: Single Phase
Current: 20 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
Alternative Parts (Cross-Reference): 20EP61-6609037-0;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: 20EP6-ND,CCM1827,20E
Approval Agency: CSA, UR, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036372-20EP6 |
| Product Name | Filters - Power Line Filter Modules |