TE Connectivity Power Line Filter Modules 20EMC6

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 20EMC6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
20EMC6-ND
Power Line Filter Modules 20EMC6-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Filter, Emi/rfi, 20A, 1.52Ua; Filter Applications Corcom Te Connectivity - 73K1748 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 20A, 1.52Ua; Filter Applications Corcom Te Connectivity
73K1748
Filter, Emi/rfi, 20A, 1.52Ua; Filter Applications Corcom Te Connectivity 73K1748
FILTER, EMI/RFI, 20A, 1.52uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

FILTER, EMI/RFI, 20A, 1.52uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 20EMC6-ND 73K1748
Product Name Power Line Filter Modules Filter, Emi/rfi, 20A, 1.52Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 2378657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details