TE Connectivity Iec Power Line Filter, 20A, 250V, Wire; Connector Type Corcom - Te Connectivity 20EJT1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Iec Power Line Filter, 20A, 250V, Wire; Connector Type Corcom - Te Connectivity - 46Y9241 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Line Filter, 20A, 250V, Wire; Connector Type Corcom - Te Connectivity
46Y9241
Iec Power Line Filter, 20A, 250V, Wire; Connector Type Corcom - Te Connectivity 46Y9241
IEC POWER LINE FILTER, 20A, 250V, WIRE; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC POWER LINE FILTER, 20A, 250V, WIRE; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20EJT1 46Y9241
Product Name Iec Power Line Filter, 20A, 250V, Wire; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details