TE Connectivity Power Inlet Filter, Emi, 20A, 250Vac; Connector Type Corcom - Te Connectivity 20EJS8

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Inlet Filter, Emi, 20A, 250Vac; Connector Type Corcom - Te Connectivity - 24T4054 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 20A, 250Vac; Connector Type Corcom - Te Connectivity
24T4054
Power Inlet Filter, Emi, 20A, 250Vac; Connector Type Corcom - Te Connectivity 24T4054
POWER INLET FILTER, EMI, 20A, 250VAC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, EMI, 20A, 250VAC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20EJS8 24T4054
Product Name Power Inlet Filter, Emi, 20A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details