TE Connectivity Emi Power Line Filter, 20A, 2Ua; Connector Type Corcom - Te Connectivity 20EJH1

Description
EMI POWER LINE FILTER, 20A, 2UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 20A, 2UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 20A, 2Ua; Connector Type Corcom - Te Connectivity - 14N3759 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 20A, 2Ua; Connector Type Corcom - Te Connectivity
14N3759
Emi Power Line Filter, 20A, 2Ua; Connector Type Corcom - Te Connectivity 14N3759
EMI POWER LINE FILTER, 20A, 2UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

EMI POWER LINE FILTER, 20A, 2UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N3759
Product Name Emi Power Line Filter, 20A, 2Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details