TE Connectivity Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity 20EHZ7

Description
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.74µFRo HS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.74µFRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity - 19X9813 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity
19X9813
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity 19X9813
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.74µFRo HS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.74µFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19X9813
Product Name Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-346-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details