TE Connectivity Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Voltage Rating Corcom Te Connectivity 20EHZ6

Description
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Voltage Rating:250VAC; Current Rating:20A; Product Range:CORCOM HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:4.5mH; Leakage Current Max:5µA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Voltage Rating:250VAC; Current Rating:20A; Product Range:CORCOM HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:4.5mH; Leakage Current Max:5µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Voltage Rating Corcom Te Connectivity - 19X9812 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Voltage Rating Corcom Te Connectivity
19X9812
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Voltage Rating Corcom Te Connectivity 19X9812
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Voltage Rating:250VAC; Current Rating:20A; Product Range:CORCOM HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:4.5mH; Leakage Current Max:5µA RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Voltage Rating:250VAC; Current Rating:20A; Product Range:CORCOM HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:4.5mH; Leakage Current Max:5µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19X9812
Product Name Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609001-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details