TE Connectivity Power Line Filters 20EH1

Description
TE Connectivity 3-1609037-8 EMI Filter
Request a Quote Datasheet
Description
TE Connectivity 3-1609037-8 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8813879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813879P
Power Line Filters 8813879P
TE Connectivity 3-1609037-8 EMI Filter

TE Connectivity 3-1609037-8 EMI Filter

Supplier's Site
Power Line Filters - 8813879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813879
Power Line Filters 8813879
TE Connectivity 3-1609037-8 EMI Filter

TE Connectivity 3-1609037-8 EMI Filter

Supplier's Site
Power Line Filters - 1615067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1615067
Power Line Filters 1615067
TE Connectivity 3-1609037-8 EMI Filter

TE Connectivity 3-1609037-8 EMI Filter

Supplier's Site
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity - 19X9814 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity
19X9814
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity 19X9814
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:9000pFRo HS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:9000pFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813879P 8813879 19X9814
Product Name Power Line Filters Power Line Filters Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1463439 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details