TE Connectivity Emi Power Line Filter, 20A, 220Ua; Connector Type Corcom - Te Connectivity 20EEJ8

Description
EMI POWER LINE FILTER, 20A, 220UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 20A, 220UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 20A, 220Ua; Connector Type Corcom - Te Connectivity - 78M8686 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 20A, 220Ua; Connector Type Corcom - Te Connectivity
78M8686
Emi Power Line Filter, 20A, 220Ua; Connector Type Corcom - Te Connectivity 78M8686
EMI POWER LINE FILTER, 20A, 220UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

EMI POWER LINE FILTER, 20A, 220UA; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78M8686
Product Name Emi Power Line Filter, 20A, 220Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details