TE Connectivity ™ Filter, RFI, Power Line, 3 Phase, 20 Amp 20AYT6C

Description
The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT provides higher performance, while the single stage AYP is good for lower noise environments. The mounting brackets and the end bell kits are sold separately. The end bell mounting kit is available in two sizes (20/30 A and 45/60 A). Maximum Leakage Current (Line-to-Ground): 1.4 mA @ 120 VAC, 60 Hz; 3.4 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Neutral-to-Ground — 1500 VAC; Line-to-Neutral — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: Phase-to-Phase — 440 VAC; Phase-to-Neutral/Gro und — 250 VAC. Features: Effective for Both Balanced and Unbalanced Three-Phase Loads Ground Choke Included Shielded Construction Both Common Mode and Differential Mode Suppression from 50 kHz to 30 MHz
Description
The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT provides higher performance, while the single stage AYP is good for lower noise environments. The mounting brackets and the end bell kits are sold separately. The end bell mounting kit is available in two sizes (20/30 A and 45/60 A). Maximum Leakage Current (Line-to-Ground): 1.4 mA @ 120 VAC, 60 Hz; 3.4 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Neutral-to-Ground — 1500 VAC; Line-to-Neutral — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: Phase-to-Phase — 440 VAC; Phase-to-Neutral/Gro und — 250 VAC. Features: Effective for Both Balanced and Unbalanced Three-Phase Loads Ground Choke Included Shielded Construction Both Common Mode and Differential Mode Suppression from 50 kHz to 30 MHz

Suppliers

Company
Product
Description
Supplier Links
Filter, RFI, Power Line, 3 Phase, 20 Amp - 70185606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, 3 Phase, 20 Amp
70185606
Filter, RFI, Power Line, 3 Phase, 20 Amp 70185606
The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT provides higher performance, while the single stage AYP is good for lower noise environments. The mounting brackets and the end bell kits are sold separately. The end bell mounting kit is available in two sizes (20/30 A and 45/60 A). Maximum Leakage Current (Line-to-Ground): 1.4 mA @ 120 VAC, 60 Hz; 3.4 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Neutral-to-Ground — 1500 VAC; Line-to-Neutral — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: Phase-to-Phase — 440 VAC; Phase-to-Neutral/Gro und — 250 VAC. Features: Effective for Both Balanced and Unbalanced Three-Phase Loads Ground Choke Included Shielded Construction Both Common Mode and Differential Mode Suppression from 50 kHz to 30 MHz

The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT provides higher performance, while the single stage AYP is good for lower noise environments. The mounting brackets and the end bell kits are sold separately. The end bell mounting kit is available in two sizes (20/30 A and 45/60 A). Maximum Leakage Current (Line-to-Ground): 1.4 mA @ 120 VAC, 60 Hz; 3.4 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Neutral-to-Ground — 1500 VAC; Line-to-Neutral — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: Phase-to-Phase — 440 VAC; Phase-to-Neutral/Ground — 250 VAC.
Features:

  • Effective for Both Balanced and Unbalanced Three-Phase Loads
  • Ground Choke Included
  • Shielded Construction
  • Both Common Mode and Differential Mode Suppression from 50 kHz to 30 MHz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters
Product Number 70185606
Product Name Filter, RFI, Power Line, 3 Phase, 20 Amp
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details