Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
TE CONNECTIVITY
20AYP6C -- 6609072-1 20AYP6C J0=F7470
TE Connectivity
6609072-1 20AYP6C J0=F7470
20AYP6C
Description
6609072-1 20AYP6C J0=F7470
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
6609072-1 20AYP6C J0=F7470
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
6609072-1 20AYP6C J0=F7470
20AYP6C
6609072-1 20AYP6C J0=F7470
20AYP6C
6609072-1 20AYP6C J0=F7470
6609072-1 20AYP6C J0=F7470
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
RF Filters and Microwave Filters
Product Number
20AYP6C
Product Name
6609072-1 20AYP6C J0=F7470
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors
AB2436B479-NFNM
Specs
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details
Smiths Interconnect, a Molex company
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters
Specs
Filter Design
Ceramic Filter
Fc
30 to 40000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-102
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
5o.com
Band Pass Filter
5o2649220
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
6000 to 9000 MHz
View Details