TE Connectivity Power Line Filters 20AYO1

Description
TE Connectivity 20AYO1 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 20AYO1 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7821009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7821009
Power Line Filters 7821009
TE Connectivity 20AYO1 RFI Filter

TE Connectivity 20AYO1 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM1684-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1684-ND
Power Line Filter Modules CCM1684-ND
Three Phase (Wye) EMC/EMI Line Filter 20A AC 50/60Hz Single Stage Quick Connect

Three Phase (Wye) EMC/EMI Line Filter 20A AC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Emi/rfi Power Line Filter, 20A, 5.5Ma; Filter Applications Corcom Te Connectivity - 52K4518 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 20A, 5.5Ma; Filter Applications Corcom Te Connectivity
52K4518
Emi/rfi Power Line Filter, 20A, 5.5Ma; Filter Applications Corcom Te Connectivity 52K4518
EMI/RFI POWER LINE FILTER, 20A, 5.5mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AYO Series RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 20A, 5.5mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AYO Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter; RFI; 20 A; 1500 VAC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter; RFI; 20 A; 1500 VAC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185827
Filter; RFI; 20 A; 1500 VAC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185827
Filter; RFI; 20 A; 1500 VAC (Line-to-Ground), 1450 VDC (Line-to-Line)

Filter; RFI; 20 A; 1500 VAC (Line-to-Ground), 1450 VDC (Line-to-Line)

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7821009 CCM1684-ND 52K4518 70185827
Product Name Power Line Filters Power Line Filter Modules Emi/rfi Power Line Filter, 20A, 5.5Ma; Filter Applications Corcom Te Connectivity Filter; RFI; 20 A; 1500 VAC (Line-to-Ground), 1450 VDC (Line-to-Line)
Filter Type Three Phase Three Phase Three Phase Three Phase
Standards and Certifications RoHS RoHS
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Package / Mounting Chassis Mount Flange
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660128 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details