TE Connectivity ™ Circular Connectors - 209M420-19C-CS8876 209M420-19C-CS8876

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068555-209M420-19C- CS8876 Categories: Circular Connectors Alternative Parts (Cross-Reference): 209M420-19C-CS8876CL 9148-000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068555-209M420-19C- CS8876 Categories: Circular Connectors Alternative Parts (Cross-Reference): 209M420-19C-CS8876CL 9148-000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 209M420-19C-CS8876 - 1068555-209M420-19C-CS8876 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 209M420-19C-CS8876
1068555-209M420-19C-CS8876
Circular Connectors - 209M420-19C-CS8876 1068555-209M420-19C-CS8876
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068555-209M420-19C- CS8876 Categories: Circular Connectors Alternative Parts (Cross-Reference): 209M420-19C-CS8876CL 9148-000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068555-209M420-19C-CS8876
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 209M420-19C-CS8876CL9148-000;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
Electronic Connector
2005-209M420-19C-CS8876
Electronic Connector 2005-209M420-19C-CS8876
Connector Accessories Spin Coupling Adapter ST Aluminum Alloy Bright Electroless Nickel Product overview: 209M420-19C-CS8876 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-209M420-19C-CS8 876 can be used for catalog matching and distributor lookup.

Connector Accessories Spin Coupling Adapter ST Aluminum Alloy Bright Electroless Nickel Product overview: 209M420-19C-CS8876 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-209M420-19C-CS8876 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1068555-209M420-19C-CS8876 2005-209M420-19C-CS8876
Product Name Circular Connectors - 209M420-19C-CS8876 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details